21 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
RES 21K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW120621K0FETA-ND | TNPW120621K0FETA |
| Product Name | Chip Resistor - Surface Mount | RES 21K-OHM 1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 |
| Tolerance | 1 +/- % | 1 +/- % |