Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120621K0BETY

Description
21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120621K0BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120621K0BETY-ND
Chip Resistor - Surface Mount TNPW120621K0BETY-ND
21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

21 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
RES 21K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL - TNPW120621K0BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL
TNPW120621K0BETY
RES 21K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL TNPW120621K0BETY
RES 21K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

RES 21K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL

Supplier's Site
Tnpw, 1206, 21 Kohm, 0.1%, 25 Ppm Vishay - 65C9793 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 21 Kohm, 0.1%, 25 Ppm Vishay
65C9793
Tnpw, 1206, 21 Kohm, 0.1%, 25 Ppm Vishay 65C9793
TNPW, 1206, 21 kOhm, 0.1%, 25 ppm

TNPW, 1206, 21 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120621K0BETY-ND TNPW120621K0BETY 65C9793
Product Name Chip Resistor - Surface Mount RES 21K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PL Tnpw, 1206, 21 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details