Vishay Intertechnology, Inc. RES 215 OHM 1/4W 0.1% 1206 TNPW1206215RBETA

Description
RES 215ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 215ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 215 OHM 1/4W 0.1% 1206 - TNPW1206215RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 215 OHM 1/4W 0.1% 1206
TNPW1206215RBETA
RES 215 OHM 1/4W 0.1% 1206 TNPW1206215RBETA
RES 215ohm 1/4W 0.1% 1206

RES 215ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206215RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206215RBETA-ND
Chip Resistor - Surface Mount TNPW1206215RBETA-ND
215 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

215 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 215 Ohm, 0.1%, 25 Ppm Vishay - 65C9820 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 215 Ohm, 0.1%, 25 Ppm Vishay
65C9820
Tnpw, 1206, 215 Ohm, 0.1%, 25 Ppm Vishay 65C9820
TNPW, 1206, 215 Ohm, 0.1%, 25 ppm

TNPW, 1206, 215 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206215RBETA TNPW1206215RBETA-ND 65C9820
Product Name RES 215 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 215 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 215 ohms 215 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers