Vishay Intertechnology, Inc. Thin Film Resistors - SMD 213ohms .1% 25ppm TNPW1206213RBETY

Description
Thin Film Resistors - SMD 213ohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 213ohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 213ohms .1% 25ppm - TNPW1206213RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 213ohms .1% 25ppm
TNPW1206213RBETY
Thin Film Resistors - SMD 213ohms .1% 25ppm TNPW1206213RBETY
Thin Film Resistors - SMD 213ohms .1% 25ppm

Thin Film Resistors - SMD 213ohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206213RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206213RBETY-ND
Chip Resistor - Surface Mount TNPW1206213RBETY-ND
213 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

213 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 213 Ohm, 0.1%, 25 Ppm Vishay - 65C9813 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 213 Ohm, 0.1%, 25 Ppm Vishay
65C9813
Tnpw, 1206, 213 Ohm, 0.1%, 25 Ppm Vishay 65C9813
TNPW, 1206, 213 Ohm, 0.1%, 25 ppm

TNPW, 1206, 213 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206213RBETY TNPW1206213RBETY-ND 65C9813
Product Name Thin Film Resistors - SMD 213ohms .1% 25ppm Chip Resistor - Surface Mount Tnpw, 1206, 213 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 213 ohms 213 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details