Vishay Intertechnology, Inc. RES 20.5 OHM 1/4W 0.1% 1206 TNPW120620R5BEEA

Description
RES 20.5ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 20.5ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.5 OHM 1/4W 0.1% 1206 - TNPW120620R5BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.5 OHM 1/4W 0.1% 1206
TNPW120620R5BEEA
RES 20.5 OHM 1/4W 0.1% 1206 TNPW120620R5BEEA
RES 20.5ohm 1/4W 0.1% 1206

RES 20.5ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120620R5BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120620R5BEEA-ND
Chip Resistor - Surface Mount TNPW120620R5BEEA-ND
20.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20.5 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120620R5BEEA TNPW120620R5BEEA-ND
Product Name RES 20.5 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 20.5 ohms 20.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details