Vishay Precision Group Chip Resistor - Surface Mount TNPW120620R0BEEN

Description
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3852-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3852-6-ND
Chip Resistor - Surface Mount 541-3852-6-ND
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3852-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3852-1-ND
Chip Resistor - Surface Mount 541-3852-1-ND
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3852-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3852-2-ND
Chip Resistor - Surface Mount 541-3852-2-ND
20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 20.0 OHM 1/4W 0.1% 1206 - TNPW120620R0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0 OHM 1/4W 0.1% 1206
TNPW120620R0BEEN
RES 20.0 OHM 1/4W 0.1% 1206 TNPW120620R0BEEN
RES 20.0ohm 1/4W 0.1% 1206

RES 20.0ohm 1/4W 0.1% 1206

Supplier's Site
Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay - 65AC3594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay
65AC3594
Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay 65AC3594
RES, 20R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 20R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay - 50X9039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay
50X9039
Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay 50X9039
RES, 20R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

RES, 20R, 0.1%, 0.4W, 1206, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3852-6-ND TNPW120620R0BEEN 65AC3594
Product Name Chip Resistor - Surface Mount RES 20.0 OHM 1/4W 0.1% 1206 Res, 20R, 0.1%, 0.4W, 1206, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Surface Mount Resistors - 2573241 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details