Vishay Precision Group RES 20.0K OHM 1/4W 0.1% 1206 TNPW120620K0BETA

Description
RES 20.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 20.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20.0K OHM 1/4W 0.1% 1206 - TNPW120620K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/4W 0.1% 1206
TNPW120620K0BETA
RES 20.0K OHM 1/4W 0.1% 1206 TNPW120620K0BETA
RES 20.0Kohm 1/4W 0.1% 1206

RES 20.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120620K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120620K0BETA-ND
Chip Resistor - Surface Mount TNPW120620K0BETA-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Resistors Rohs Compliant Vishay - 22C6369 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Rohs Compliant Vishay
22C6369
Resistors Rohs Compliant Vishay 22C6369
RESISTORS ROHS COMPLIANT: NO

RESISTORS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120620K0BETA TNPW120620K0BETA-ND 22C6369
Product Name RES 20.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistors Rohs Compliant Vishay
Mounting / Packaging 1206 1206; 1206
Resistance Range 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details