Vishay Precision Group Resistors - Chip Resistor - Surface Mount TNPW120620K0BEEA

Description
Win Source Part Number: 1008974-TNPW120620K0 BEEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP20.0KACCT,TNP20.0 KACDKR,TNPW1206 20K 0.1% T9 ET1 E3,TNP20.0KACTR,TNPW 120620K0BEEA-ND Base Product Number: TNPW1206
Request a Quote
Description
Win Source Part Number: 1008974-TNPW120620K0 BEEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP20.0KACCT,TNP20.0 KACDKR,TNPW1206 20K 0.1% T9 ET1 E3,TNP20.0KACTR,TNPW 120620K0BEEA-ND Base Product Number: TNPW1206
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1008974-TNPW120620K0BEEA is a thin film flat chip resistor from the TNPW e3 series, designed for surface mount applications. It features a resistance value of 20 kΩ with a tolerance of ±0.1% and a temperature coefficient of ±25 ppm/°C. The resistor is rated for a power dissipation of 0.25W and operates within a temperature range of -55°C to 155°C. It is AEC-Q200 qualified, making it suitable for automotive applications, and offers superior moisture and sulfur resistance. The dimensions of the resistor are 3.20mm x 1.60mm (1206 package size), and it is supplied in tape and reel packaging for automated assembly. This component is ideal for applications requiring high reliability and stability, such as automotive, industrial, and medical equipment.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1008974-TNPW120620K0BEEA is a thin film flat chip resistor from the TNPW e3 series, designed for surface mount applications. It features a resistance value of 20 kΩ with a tolerance of ±0.1% and a temperature coefficient of ±25 ppm/°C. The resistor is rated for a power dissipation of 0.25W and operates within a temperature range of -55°C to 155°C. It is AEC-Q200 qualified, making it suitable for automotive applications, and offers superior moisture and sulfur resistance. The dimensions of the resistor are 3.20mm x 1.60mm (1206 package size), and it is supplied in tape and reel packaging for automated assembly. This component is ideal for applications requiring high reliability and stability, such as automotive, industrial, and medical equipment.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1008974-TNPW120620K0BEEA
Resistors - Chip Resistor - Surface Mount 1008974-TNPW120620K0BEEA
Win Source Part Number: 1008974-TNPW120620K0 BEEA Category: Resistors>Chip Resistor - Surface Mount Series: TNPW e3 Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Reel Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 20 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: TNP20.0KACCT,TNP20.0 KACDKR,TNPW1206 20K 0.1% T9 ET1 E3,TNP20.0KACTR,TNPW 120620K0BEEA-ND Base Product Number: TNPW1206

Win Source Part Number: 1008974-TNPW120620K0BEEA
Category: Resistors>Chip Resistor - Surface Mount
Series: TNPW e3
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Reel
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 20 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: TNP20.0KACCT,TNP20.0KACDKR,TNPW1206 20K 0.1% T9 ET1 E3,TNP20.0KACTR,TNPW120620K0BEEA-ND
Base Product Number: TNPW1206

Buy Now Datasheet
Surface Mount Resistors - 2620881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620881
Surface Mount Resistors 2620881
Vishay TNPW120620K0BEEA

Vishay TNPW120620K0BEEA

Supplier's Site
Surface Mount Resistors - 2620880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620880
Surface Mount Resistors 2620880
Vishay TNPW120620K0BEEA

Vishay TNPW120620K0BEEA

Supplier's Site
Surface Mount Resistors - 2620881P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620881P
Surface Mount Resistors 2620881P
Vishay TNPW120620K0BEEA

Vishay TNPW120620K0BEEA

Supplier's Site
RES 20.0K OHM 1/4W 0.1% 1206 - TNPW120620K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20.0K OHM 1/4W 0.1% 1206
TNPW120620K0BEEA
RES 20.0K OHM 1/4W 0.1% 1206 TNPW120620K0BEEA
RES 20.0Kohm 1/4W 0.1% 1206

RES 20.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNP20.0KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP20.0KACTR-ND
Chip Resistor - Surface Mount TNP20.0KACTR-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP20.0KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP20.0KACDKR-ND
Chip Resistor - Surface Mount TNP20.0KACDKR-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP20.0KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP20.0KACCT-ND
Chip Resistor - Surface Mount TNP20.0KACCT-ND
20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

20 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
SMD 250mW 200V Resistor - 52-TNPW120620K0BEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 250mW 200V Resistor
52-TNPW120620K0BEEA
SMD 250mW 200V Resistor 52-TNPW120620K0BEEA
Thin Film Resistor, 20kR, 0.1%, 250mW, 200V, 1206 SMD Product overview: TNPW120620K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120620K0BEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 20kR, 0.1%, 250mW, 200V, 1206 SMD Product overview: TNPW120620K0BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250mW, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250mW, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW120620K0BEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Thin Film, 20Kohm, 250Mw, 0.1%; Resistance Vishay - 84R1917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 20Kohm, 250Mw, 0.1%; Resistance Vishay
84R1917
Resistor, Thin Film, 20Kohm, 250Mw, 0.1%; Resistance Vishay 84R1917
RESISTOR, THIN FILM, 20KOHM, 250mW, 0.1%; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 20KOHM, 250mW, 0.1%; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 20K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 84R1918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 20K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
84R1918
Res, Thin Film, 20K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 84R1918
RES, THIN FILM, 20K, 0.1%, 0.25W, 1206, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 20K, 0.1%, 0.25W, 1206, REEL; Resistance:20kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPW120620K0BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120620K0BEEA
Chip Resistor - Surface Mount TNPW120620K0BEEA
RES 20K OHM 0.1% 1/4W 1206

RES 20K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1008974-TNPW120620K0BEEA 2620881 TNPW120620K0BEEA TNP20.0KACTR-ND 52-TNPW120620K0BEEA 84R1917 TNPW120620K0BEEA
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors RES 20.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount SMD 250mW 200V Resistor Resistor, Thin Film, 20Kohm, 250Mw, 0.1%; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) THIN FILM Thin Film (Chip) Thin Film (Chip)
Resistance Range 20000 ohms 2.00E-5 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.2500 watts 0.4000 watts 4 watts 0.5200 watts 0.2500 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers