Vishay Intertechnology, Inc. Res Thin Film 1206 205 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206205RBETY

Description
Res Thin Film 1206 205 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 205 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 205 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206205RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 205 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206205RBETY
Res Thin Film 1206 205 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206205RBETY
Res Thin Film 1206 205 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 205 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206205RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206205RBETY-ND
Chip Resistor - Surface Mount TNPW1206205RBETY-ND
205 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

205 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 205 Ohm, 0.1%, 25 Ppm Vishay - 65C9785 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 205 Ohm, 0.1%, 25 Ppm Vishay
65C9785
Tnpw, 1206, 205 Ohm, 0.1%, 25 Ppm Vishay 65C9785
TNPW, 1206, 205 Ohm, 0.1%, 25 ppm

TNPW, 1206, 205 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206205RBETY TNPW1206205RBETY-ND 65C9785
Product Name Res Thin Film 1206 205 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 205 Ohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers