Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - TNPW1206205RBEEA TNPW1206205RBEEA

Description
Manufacturer: Vishay Dale Win Source Part Number: 735369-TNPW1206205RB EEA Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 205 Ohms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: Vishay Dale Win Source Part Number: 735369-TNPW1206205RB EEA Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 205 Ohms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW1206205RBEEA
735369-TNPW1206205RBEEA
Chip Resistor - Surface Mount - TNPW1206205RBEEA 735369-TNPW1206205RBEEA
Manufacturer: Vishay Dale Win Source Part Number: 735369-TNPW1206205RB EEA Packaging: Tape and Reel Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Composition: Thin Film Number of Terminations: 2 Resistance: 205 Ohms Categories: Resistors Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Manufacturer Package: 1206 Height - Seated (Maximum): 0.026" (0.65mm) Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Power (W): 0.4W, 2/5W Parts Dimension: 3.20mm x 1.60mm

Manufacturer: Vishay Dale
Win Source Part Number: 735369-TNPW1206205RBEEA
Packaging: Tape and Reel
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Composition: Thin Film
Number of Terminations: 2
Resistance: 205 Ohms
Categories: Resistors
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Manufacturer Package: 1206
Height - Seated (Maximum): 0.026" (0.65mm)
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Power (W): 0.4W, 2/5W
Parts Dimension: 3.20mm x 1.60mm

Buy Now
RES 205 OHM 1/4W 0.1% 1206 - TNPW1206205RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/4W 0.1% 1206
TNPW1206205RBEEA
RES 205 OHM 1/4W 0.1% 1206 TNPW1206205RBEEA
RES 205ohm 1/4W 0.1% 1206

RES 205ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206205RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206205RBEEA-ND
Chip Resistor - Surface Mount TNPW1206205RBEEA-ND
205 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

205 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
205 OHM 0.52W Resistor - 52-TNPW1206205RBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
205 OHM 0.52W Resistor
52-TNPW1206205RBEEA
205 OHM 0.52W Resistor 52-TNPW1206205RBEEA
RES 205 OHM 0.1% 0.52W 1206 Product overview: TNPW1206205RBEEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205 OHM, 0.52W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 205 OHM, 0.52W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206205RBEEA can be used for catalog matching and distributor lookup.

RES 205 OHM 0.1% 0.52W 1206 Product overview: TNPW1206205RBEEA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 205 OHM, 0.52W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 205 OHM, 0.52W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206205RBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors Resistors
Product Number 735369-TNPW1206205RBEEA TNPW1206205RBEEA TNPW1206205RBEEA-ND 52-TNPW1206205RBEEA
Product Name Chip Resistor - Surface Mount - TNPW1206205RBEEA RES 205 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount 205 OHM 0.52W Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film
Resistance Range 205 ohms 205 ohms 205 ohms 205 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.4000 watts 4 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details