Vishay Intertechnology, Inc. RES 200 OHM 1/4W 0.1% 1206 TNPW1206200RBETA

Description
RES 200ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 200ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W 0.1% 1206 - TNPW1206200RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 0.1% 1206
TNPW1206200RBETA
RES 200 OHM 1/4W 0.1% 1206 TNPW1206200RBETA
RES 200ohm 1/4W 0.1% 1206

RES 200ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206200RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206200RBETA-ND
Chip Resistor - Surface Mount TNPW1206200RBETA-ND
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 200 Ohm, 0.1%, 25 Ppm Vishay - 92H3154 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 200 Ohm, 0.1%, 25 Ppm Vishay
92H3154
Tnpw, 1206, 200 Ohm, 0.1%, 25 Ppm Vishay 92H3154
TNPW, 1206, 200 Ohm, 0.1%, 25 ppm

TNPW, 1206, 200 Ohm, 0.1%, 25 ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPW1206200RBETA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW1206200RBETA
Resistors - Chip Resistor - Surface Mount TNPW1206200RBETA
RES 200 OHM 0.1% 1/4W 1206

RES 200 OHM 0.1% 1/4W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW1206200RBETA TNPW1206200RBETA-ND 92H3154 TNPW1206200RBETA
Product Name RES 200 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 200 Ohm, 0.1%, 25 Ppm Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206 1206; 1206 (3216 Metric)
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details