Vishay Intertechnology, Inc. RES 200 OHM 1/4W 0.1% 1206 TNPW1206200RBEEA

Description
RES 200ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 200ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/4W 0.1% 1206 - TNPW1206200RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/4W 0.1% 1206
TNPW1206200RBEEA
RES 200 OHM 1/4W 0.1% 1206 TNPW1206200RBEEA
RES 200ohm 1/4W 0.1% 1206

RES 200ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-2063-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2063-6-ND
Chip Resistor - Surface Mount 541-2063-6-ND
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2063-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2063-2-ND
Chip Resistor - Surface Mount 541-2063-2-ND
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2063-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2063-1-ND
Chip Resistor - Surface Mount 541-2063-1-ND
200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Aec-Q200, 200R, 0.1%, 0.4W, 1206 Rohs Compliant Vishay - 85AH5681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 200R, 0.1%, 0.4W, 1206 Rohs Compliant Vishay
85AH5681
Res, Aec-Q200, 200R, 0.1%, 0.4W, 1206 Rohs Compliant Vishay 85AH5681
RES, AEC-Q200, 200R, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES

RES, AEC-Q200, 200R, 0.1%, 0.4W, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206200RBEEA 541-2063-6-ND 85AH5681
Product Name RES 200 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Res, Aec-Q200, 200R, 0.1%, 0.4W, 1206 Rohs Compliant Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details