Vishay Precision Group RES 200K OHM 1/4W 0.1% 1206 TNPW1206200KBEEN

Description
RES 200Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 200Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W 0.1% 1206 - TNPW1206200KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W 0.1% 1206
TNPW1206200KBEEN
RES 200K OHM 1/4W 0.1% 1206 TNPW1206200KBEEN
RES 200Kohm 1/4W 0.1% 1206

RES 200Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3849-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3849-1-ND
Chip Resistor - Surface Mount 541-3849-1-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3849-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3849-6-ND
Chip Resistor - Surface Mount 541-3849-6-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3849-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3849-2-ND
Chip Resistor - Surface Mount 541-3849-2-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 200K, 0.001, 0.4W, 1206, Thin Film; Resistance Vishay - 52R2530 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.001, 0.4W, 1206, Thin Film; Resistance Vishay
52R2530
Res, 200K, 0.001, 0.4W, 1206, Thin Film; Resistance Vishay 52R2530
RES, 200K, 0.001, 0.4W, 1206, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200K, 0.001, 0.4W, 1206, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200K, 0.001, 0.4W, 1206, Thin Film; Resistance Vishay - 34AK4166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 0.001, 0.4W, 1206, Thin Film; Resistance Vishay
34AK4166
Res, 200K, 0.001, 0.4W, 1206, Thin Film; Resistance Vishay 34AK4166
RES, 200K, 0.001, 0.4W, 1206, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 200K, 0.001, 0.4W, 1206, THIN FILM; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206200KBEEN 541-3849-1-ND 52R2530
Product Name RES 200K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Res, 200K, 0.001, 0.4W, 1206, Thin Film; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 200000 ohms 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.4000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8252FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details