Vishay Precision Group RES 200K OHM 1/4W 0.1% 1206 TNPW1206200KBEEA

Description
RES 200Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 200Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/4W 0.1% 1206 - TNPW1206200KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/4W 0.1% 1206
TNPW1206200KBEEA
RES 200K OHM 1/4W 0.1% 1206 TNPW1206200KBEEA
RES 200Kohm 1/4W 0.1% 1206

RES 200Kohm 1/4W 0.1% 1206

Supplier's Site
SMD 0.25W 200V Resistor - 52-TNPW1206200KBEEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 200V Resistor
52-TNPW1206200KBEEA
SMD 0.25W 200V Resistor 52-TNPW1206200KBEEA
Thin Film Resistor, 200kR, 0.25W, 0.1%, 200V, 1206 SMD Product overview: TNPW1206200KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206200KBEEA can be used for catalog matching and distributor lookup.

Thin Film Resistor, 200kR, 0.25W, 0.1%, 200V, 1206 SMD Product overview: TNPW1206200KBEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206200KBEEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNP200KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200KACCT-ND
Chip Resistor - Surface Mount TNP200KACCT-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP200KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200KACTR-ND
Chip Resistor - Surface Mount TNP200KACTR-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP200KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP200KACDKR-ND
Chip Resistor - Surface Mount TNP200KACDKR-ND
200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - 1327197-TNPW1206200KBEEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327197-TNPW1206200KBEEA
Resistors - Chip Resistor - Surface Mount 1327197-TNPW1206200KBEEA
Manufacturer: Vishay Dale Win Source Part Number: 1327197-TNPW1206200K BEEA Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 200 kOhms Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1206 (3216 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: TNP200KACTR,TNP200KA CDKR,2266-TNPW120620 0KBEEA,TNPW1206 200K 0.1% T9 ET1 E3,TNP200KACCT,TNPW1 206200KBEEA-ND Base Product Number: TNPW1206 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327197-TNPW1206200KBEEA
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 200 kOhms
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1206 (3216 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: TNP200KACTR,TNP200KACDKR,2266-TNPW1206200KBEEA,TNPW1206 200K 0.1% T9 ET1 E3,TNP200KACCT,TNPW1206200KBEEA-ND
Base Product Number: TNPW1206
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Surface Mount Resistors - 2620879 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620879
Surface Mount Resistors 2620879
Vishay TNPW1206200KBEEA

Vishay TNPW1206200KBEEA

Supplier's Site
Surface Mount Resistors - 2620878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620878
Surface Mount Resistors 2620878
Vishay TNPW1206200KBEEA

Vishay TNPW1206200KBEEA

Supplier's Site
Surface Mount Resistors - 2620879P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2620879P
Surface Mount Resistors 2620879P
Vishay TNPW1206200KBEEA

Vishay TNPW1206200KBEEA

Supplier's Site
RES 200K OHM 0.1% 2/5W 1206 - 873-TNPW1206200KBEEA - Utmel Electronic Limited
Hong Kong, China
RES 200K OHM 0.1% 2/5W 1206
873-TNPW1206200KBEEA
RES 200K OHM 0.1% 2/5W 1206 873-TNPW1206200KBEEA
RES 200K OHM 0.1% 2/5W 1206

RES 200K OHM 0.1% 2/5W 1206

Supplier's Site
Res, Thin Film, 200K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay - 84R1920 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 200K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
84R1920
Res, Thin Film, 200K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay 84R1920
RES, THIN FILM, 200K, 0.1%, 0.25W, 1206, REEL; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 200K, 0.1%, 0.25W, 1206, REEL; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thin Film, 200Kohm, 250Mw 0.1%; Resistance Vishay - 84R1919 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 200Kohm, 250Mw 0.1%; Resistance Vishay
84R1919
Resistor, Thin Film, 200Kohm, 250Mw 0.1%; Resistance Vishay 84R1919
RESISTOR, THIN FILM, 200KOHM, 250mW 0.1%; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 200KOHM, 250mW 0.1%; Resistance:200kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNPW1206200KBEEA 52-TNPW1206200KBEEA TNP200KACCT-ND 1327197-TNPW1206200KBEEA 2620879 873-TNPW1206200KBEEA 84R1920
Product Name RES 200K OHM 1/4W 0.1% 1206 SMD 0.25W 200V Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Surface Mount Resistors RES 200K OHM 0.1% 2/5W 1206 Res, Thin Film, 200K, 0.1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; Surface Mount 1206; 1206 [3216 Metric]
Resistance Range 200000 ohms 200000 ohms 200000 ohms 2.00E-4 ohms 200000 ohms 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.2500 watts 0.4000 watts 0.2500 watts 0.2500 watts
Technology / Construction THIN FILM Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip); Thin Film Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers