Vishay Intertechnology, Inc. RES 1.87M OHM 1/4W 0.1% 1206 TNPW12061M87BETA

Description
RES 1.87Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.87Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87M OHM 1/4W 0.1% 1206 - TNPW12061M87BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87M OHM 1/4W 0.1% 1206
TNPW12061M87BETA
RES 1.87M OHM 1/4W 0.1% 1206 TNPW12061M87BETA
RES 1.87Mohm 1/4W 0.1% 1206

RES 1.87Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M87BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M87BETA-ND
Chip Resistor - Surface Mount TNPW12061M87BETA-ND
1.87 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.87 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061M87BETA TNPW12061M87BETA-ND
Product Name RES 1.87M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.87E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details