Vishay Intertechnology, Inc. Vishay/DaleRES 1.82M OHM 1/4W 0.1% 1206 TNPW12061M82BETA

Description
Vishay/DaleRES 1.82Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 1.82Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.82M OHM 1/4W 0.1% 1206 - TNPW12061M82BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.82M OHM 1/4W 0.1% 1206
TNPW12061M82BETA
Vishay/DaleRES 1.82M OHM 1/4W 0.1% 1206 TNPW12061M82BETA
Vishay/DaleRES 1.82Mohm 1/4W 0.1% 1206

Vishay/DaleRES 1.82Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M82BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M82BETA-ND
Chip Resistor - Surface Mount TNPW12061M82BETA-ND
1.82 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.82 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12061M82BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12061M82BETA
Chip Resistor - Surface Mount TNPW12061M82BETA
RES 1.82M OHM 0.1% 1/4W 1206

RES 1.82M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12061M82BETA TNPW12061M82BETA-ND TNPW12061M82BETA
Product Name Vishay/DaleRES 1.82M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.82E6 ohms 1.82E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614971-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details