Vishay Intertechnology, Inc. Vishay/DaleRES 1.74M OHM 1/4W 0.1% 1206 TNPW12061M74BEEN

Description
Vishay/DaleRES 1.74Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 1.74Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.74M OHM 1/4W 0.1% 1206 - TNPW12061M74BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.74M OHM 1/4W 0.1% 1206
TNPW12061M74BEEN
Vishay/DaleRES 1.74M OHM 1/4W 0.1% 1206 TNPW12061M74BEEN
Vishay/DaleRES 1.74Mohm 1/4W 0.1% 1206

Vishay/DaleRES 1.74Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M74BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M74BEEN-ND
Chip Resistor - Surface Mount TNPW12061M74BEEN-ND
1.74 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.74 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061M74BEEN TNPW12061M74BEEN-ND
Product Name Vishay/DaleRES 1.74M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.74E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C823J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details