Vishay Intertechnology, Inc. Vishay/DaleRES 1.65M OHM 1/4W 0.1% 1206 TNPW12061M65BEEN

Description
Vishay/DaleRES 1.65Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 1.65Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.65M OHM 1/4W 0.1% 1206 - TNPW12061M65BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.65M OHM 1/4W 0.1% 1206
TNPW12061M65BEEN
Vishay/DaleRES 1.65M OHM 1/4W 0.1% 1206 TNPW12061M65BEEN
Vishay/DaleRES 1.65Mohm 1/4W 0.1% 1206

Vishay/DaleRES 1.65Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M65BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M65BEEN-ND
Chip Resistor - Surface Mount TNPW12061M65BEEN-ND
1.65 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.65 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061M65BEEN TNPW12061M65BEEN-ND
Product Name Vishay/DaleRES 1.65M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.65E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2176317-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers