Vishay Intertechnology, Inc. RES 1.65M OHM 1/4W 0.1% 1206 TNPW12061M65BEEA

Description
RES 1.65Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.65Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 1/4W 0.1% 1206 - TNPW12061M65BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1/4W 0.1% 1206
TNPW12061M65BEEA
RES 1.65M OHM 1/4W 0.1% 1206 TNPW12061M65BEEA
RES 1.65Mohm 1/4W 0.1% 1206

RES 1.65Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M65BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M65BEEA-ND
Chip Resistor - Surface Mount TNPW12061M65BEEA-ND
1.65 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.65 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12061M65BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12061M65BEEA
Chip Resistor - Surface Mount TNPW12061M65BEEA
RES 1.65M OHM 0.1% 1/4W 1206

RES 1.65M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12061M65BEEA TNPW12061M65BEEA-ND TNPW12061M65BEEA
Product Name RES 1.65M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.65E6 ohms 1.65E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567463 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details