Vishay Intertechnology, Inc. Vishay/DaleRES 1.58M OHM 1/4W 0.1% 1206 TNPW12061M58BEEA

Description
Vishay/DaleRES 1.58Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
Vishay/DaleRES 1.58Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 1.58M OHM 1/4W 0.1% 1206 - TNPW12061M58BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 1.58M OHM 1/4W 0.1% 1206
TNPW12061M58BEEA
Vishay/DaleRES 1.58M OHM 1/4W 0.1% 1206 TNPW12061M58BEEA
Vishay/DaleRES 1.58Mohm 1/4W 0.1% 1206

Vishay/DaleRES 1.58Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M58BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M58BEEA-ND
Chip Resistor - Surface Mount TNPW12061M58BEEA-ND
1.58 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.58 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12061M58BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12061M58BEEA
Chip Resistor - Surface Mount TNPW12061M58BEEA
RES 1.58M OHM 0.1% 1/4W 1206

RES 1.58M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12061M58BEEA TNPW12061M58BEEA-ND TNPW12061M58BEEA
Product Name Vishay/DaleRES 1.58M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.58E6 ohms 1.58E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details