Vishay/DaleRES 1.37Mohm 1/4W 0.1% 1206
1.37 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
RES 1.37M OHM 0.1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW12061M37BETA | TNPW12061M37BETA-ND | TNPW12061M37BETA |
| Product Name | Vishay/DaleRES 1.37M OHM 1/4W 0.1% 1206 | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Mounting / Packaging | 1206 | 1206; 1206 | |
| Resistance Range | 1.37E6 ohms | 1.37E6 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts |
| Configuration | Single Resistor |