Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12061M35BETA

Description
1.35 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.35 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12061M35BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M35BETA-ND
Chip Resistor - Surface Mount TNPW12061M35BETA-ND
1.35 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.35 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw-1206 1.35M 0.1% T-9 Rt1 Vishay - 33P6080 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw-1206 1.35M 0.1% T-9 Rt1 Vishay
33P6080
Tnpw-1206 1.35M 0.1% T-9 Rt1 Vishay 33P6080
TNPW-1206 1.35M 0.1% T-9 RT1

TNPW-1206 1.35M 0.1% T-9 RT1

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M35BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12061M35BETA
Chip Resistor - Surface Mount TNPW12061M35BETA
RES 1.35M OHM 0.1% 1/4W 1206

RES 1.35M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12061M35BETA-ND 33P6080 TNPW12061M35BETA
Product Name Chip Resistor - Surface Mount Tnpw-1206 1.35M 0.1% T-9 Rt1 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers