Vishay Intertechnology, Inc. RES 1.21M OHM 1/4W 0.1% 1206 TNPW12061M21BEEA

Description
RES 1.21Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.21Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21M OHM 1/4W 0.1% 1206 - TNPW12061M21BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21M OHM 1/4W 0.1% 1206
TNPW12061M21BEEA
RES 1.21M OHM 1/4W 0.1% 1206 TNPW12061M21BEEA
RES 1.21Mohm 1/4W 0.1% 1206

RES 1.21Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M21BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M21BEEA-ND
Chip Resistor - Surface Mount TNPW12061M21BEEA-ND
1.21 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.21 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061M21BEEA TNPW12061M21BEEA-ND
Product Name RES 1.21M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.21E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers