Vishay Intertechnology, Inc. RES 1.20M OHM 1/4W 0.1% 1206 TNPW12061M20BETA

Description
RES 1.20Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.20Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20M OHM 1/4W 0.1% 1206 - TNPW12061M20BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20M OHM 1/4W 0.1% 1206
TNPW12061M20BETA
RES 1.20M OHM 1/4W 0.1% 1206 TNPW12061M20BETA
RES 1.20Mohm 1/4W 0.1% 1206

RES 1.20Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M20BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M20BETA-ND
Chip Resistor - Surface Mount TNPW12061M20BETA-ND
1.2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12061M20BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12061M20BETA
Chip Resistor - Surface Mount TNPW12061M20BETA
RES 1.2M OHM 0.1% 1/4W 1206

RES 1.2M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12061M20BETA TNPW12061M20BETA-ND TNPW12061M20BETA
Product Name RES 1.20M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.20E6 ohms 1.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details