Vishay Intertechnology, Inc. RES 1.20M OHM 1/4W 0.1% 1206 TNPW12061M20BEEA

Description
RES 1.20Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.20Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.20M OHM 1/4W 0.1% 1206 - TNPW12061M20BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.20M OHM 1/4W 0.1% 1206
TNPW12061M20BEEA
RES 1.20M OHM 1/4W 0.1% 1206 TNPW12061M20BEEA
RES 1.20Mohm 1/4W 0.1% 1206

RES 1.20Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M20BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M20BEEA-ND
Chip Resistor - Surface Mount TNPW12061M20BEEA-ND
1.2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.2 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12061M20BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12061M20BEEA
Chip Resistor - Surface Mount TNPW12061M20BEEA
RES 1.2M OHM 0.1% 1/4W 1206

RES 1.2M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12061M20BEEA TNPW12061M20BEEA-ND TNPW12061M20BEEA
Product Name RES 1.20M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.20E6 ohms 1.20E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers