Vishay Intertechnology, Inc. RES 1.18M OHM 1/4W 0.1% 1206 TNPW12061M18BEEA

Description
RES 1.18Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.18Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.18M OHM 1/4W 0.1% 1206 - TNPW12061M18BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.18M OHM 1/4W 0.1% 1206
TNPW12061M18BEEA
RES 1.18M OHM 1/4W 0.1% 1206 TNPW12061M18BEEA
RES 1.18Mohm 1/4W 0.1% 1206

RES 1.18Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M18BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M18BEEA-ND
Chip Resistor - Surface Mount TNPW12061M18BEEA-ND
1.18 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.18 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12061M18BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12061M18BEEA
Chip Resistor - Surface Mount TNPW12061M18BEEA
RES 1.18M OHM 0.1% 1/4W 1206

RES 1.18M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12061M18BEEA TNPW12061M18BEEA-ND TNPW12061M18BEEA
Product Name RES 1.18M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.18E6 ohms 1.18E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details