Vishay Intertechnology, Inc. RES 1.05M OHM 1/4W 0.1% 1206 TNPW12061M05BETA

Description
RES 1.05Mohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.05Mohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.05M OHM 1/4W 0.1% 1206 - TNPW12061M05BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.05M OHM 1/4W 0.1% 1206
TNPW12061M05BETA
RES 1.05M OHM 1/4W 0.1% 1206 TNPW12061M05BETA
RES 1.05Mohm 1/4W 0.1% 1206

RES 1.05Mohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M05BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M05BETA-ND
Chip Resistor - Surface Mount TNPW12061M05BETA-ND
1.05 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.05 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12061M05BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12061M05BETA
Chip Resistor - Surface Mount TNPW12061M05BETA
RES 1.05M OHM 0.1% 1/4W 1206

RES 1.05M OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW12061M05BETA TNPW12061M05BETA-ND TNPW12061M05BETA
Product Name RES 1.05M OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1.05E6 ohms 1.05E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details