Vishay Intertechnology, Inc. Res Thin Film 1206 1M Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW12061M00FEEA

Description
Res Thin Film 1206 1M Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 1M Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1M Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R - TNPW12061M00FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1M Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
TNPW12061M00FEEA
Res Thin Film 1206 1M Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW12061M00FEEA
Res Thin Film 1206 1M Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1206 1M Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061M00FEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061M00FEEA-ND
Chip Resistor - Surface Mount TNPW12061M00FEEA-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061M00FEEA TNPW12061M00FEEA-ND
Product Name Res Thin Film 1206 1M Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details