Vishay Intertechnology, Inc. Connectors,Interconnects TNPW12061M00BYEA

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Resistance (Ohms): 5 Part Status: Obsolete Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 68 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 500mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Resistance (Ohms): 5 Part Status: Obsolete Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 68 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 500mOhm Operating Temperature: -40°C ~ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Resistance (Ohms): 5 Part Status: Obsolete Tolerance: ±20% Power (Watts): 30 W Composition: Wirewound Features: 68 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 500mOhm Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Resistance (Ohms): 5
Part Status: Obsolete
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: 68 µF Molded Tantalum Capacitors 6.3 V 1206 (3216 Metric) 500mOhm
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products