RES 1.00Mohm 1/4W 0.1% 1206
Manufacturer: Vishay
Win Source Part Number: 900540-TNPW12061M00B
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 1 MOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: TNPW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 50 Weeks
HTSUS: 8533.21.0030
Other Part Number: TNP1.00MACTR, TNP1.00MACDKR, TNP1.00MACCT, TNPW1206 1M 0.1% T9 ET1 E3, TNPW12061M00BEEA-ND
1MR 0.1% 0.25W 1206 SMD Thin Film Resistor Product overview: TNPW12061M00BEEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12061M00BEEA can be used for catalog matching and distributor lookup.
1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
1 MOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 1M OHM 0.1% 1/4W 1206
RES, THIN FILM, 1M, 0.1%, 0.25W, 1206; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant; Voltage Rating:200V RoHS Compliant: Yes
RES, THIN FILM, 1M, 0.1%, 0.25W, 1206, REEL; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:400mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| RS Components, Ltd. | ASAP Semiconductor LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | 2620877 | TNPW12061M00BEEA | 900540-TNPW12061M00BEEA | 52-TNPW12061M00BEEA | TNP1.00MACDKR-ND | TNPW12061M00BEEA | 35M3804 | 28X3219 |
| Product Name | Surface Mount Resistors | RES 1.00M OHM 1/4W 0.1% 1206 | Chip Resistor - Surface Mount - TNPW12061M00BEEA | SMD 0.25W Resistor | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, Thin Film, 1M, 0.1%, 0.25W, 1206; Resistance Vishay | Res, Thin Film, 1M, 0.1%, 0.25W, 1206, Reel; Resistance Vishay |
| Technology / Construction | Thin Film (Chip); Thin Film | MetalFilm; Thin Film (Chip) | THIN FILM | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | 1206 | 1206; 1206 | 1206; 1206 [3216 Metric] | 1206; 1206 [3216 Metric] | |||
| Resistance Range | 1.00E-3 ohms | 1.00E6 ohms | 1.00E-3 ohms | 1.00E6 ohms | 1.00E6 ohms | |||
| Power Rating | 0.4000 watts | 4 watts | 0.5200 watts | 0.5200 watts | 0.2500 watts | 0.4000 watts | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |