Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12061K96BETA

Description
1.96 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.96 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12061K96BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K96BETA-ND
Chip Resistor - Surface Mount TNPW12061K96BETA-ND
1.96 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.96 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 1.96K OHM 1/4W 0.1% 1206 - TNPW12061K96BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96K OHM 1/4W 0.1% 1206
TNPW12061K96BETA
RES 1.96K OHM 1/4W 0.1% 1206 TNPW12061K96BETA
RES 1.96Kohm 1/4W 0.1% 1206

RES 1.96Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 1.96 Kohm, 0.1%, 25 Ppm Vishay - 65C9010 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.96 Kohm, 0.1%, 25 Ppm Vishay
65C9010
Tnpw, 1206, 1.96 Kohm, 0.1%, 25 Ppm Vishay 65C9010
TNPW, 1206, 1.96 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.96 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K96BETA-ND TNPW12061K96BETA 65C9010
Product Name Chip Resistor - Surface Mount RES 1.96K OHM 1/4W 0.1% 1206 Tnpw, 1206, 1.96 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details