Vishay Intertechnology, Inc. Res Thin Film 1206 1.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12061K84BETY

Description
Res Thin Film 1206 1.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 1.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12061K84BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12061K84BETY
Res Thin Film 1206 1.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12061K84BETY
Res Thin Film 1206 1.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 1.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K84BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K84BETY-ND
Chip Resistor - Surface Mount TNPW12061K84BETY-ND
1.84 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.84 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K84BETY TNPW12061K84BETY-ND
Product Name Res Thin Film 1206 1.84K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9310 ohms
View Details
4 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details