Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12061K80BETA

Description
1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12061K80BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K80BETA-ND
Chip Resistor - Surface Mount TNPW12061K80BETA-ND
1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 1.80K OHM 1/4W 0.1% 1206 - TNPW12061K80BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1/4W 0.1% 1206
TNPW12061K80BETA
RES 1.80K OHM 1/4W 0.1% 1206 TNPW12061K80BETA
RES 1.80Kohm 1/4W 0.1% 1206

RES 1.80Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 1.8 Kohm, 0.1%, 25 Ppm Vishay - 65C8986 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.8 Kohm, 0.1%, 25 Ppm Vishay
65C8986
Tnpw, 1206, 1.8 Kohm, 0.1%, 25 Ppm Vishay 65C8986
TNPW, 1206, 1.8 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.8 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K80BETA-ND TNPW12061K80BETA 65C8986
Product Name Chip Resistor - Surface Mount RES 1.80K OHM 1/4W 0.1% 1206 Tnpw, 1206, 1.8 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers