Vishay Intertechnology, Inc. RES 1.80K OHM 1/4W 0.1% 1206 TNPW12061K80BEEN

Description
RES 1.80Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.80Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.80K OHM 1/4W 0.1% 1206 - TNPW12061K80BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.80K OHM 1/4W 0.1% 1206
TNPW12061K80BEEN
RES 1.80K OHM 1/4W 0.1% 1206 TNPW12061K80BEEN
RES 1.80Kohm 1/4W 0.1% 1206

RES 1.80Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-TNPW12061K80BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K80BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW12061K80BEENDKR-ND
RES 1.8K OHM 0.1% 0.52W 1206

RES 1.8K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12061K80BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K80BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW12061K80BEENTR-ND
1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12061K80BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K80BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW12061K80BEENCT-ND
RES 1.8K OHM 0.1% 0.52W 1206

RES 1.8K OHM 0.1% 0.52W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K80BEEN 541-TNPW12061K80BEENDKR-ND
Product Name RES 1.80K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176762-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details