Vishay Precision Group RES 1.65K OHM 1/4W 0.1% 1206 TNPW12061K65BEEA

Description
RES 1.65Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.65Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/4W 0.1% 1206 - TNPW12061K65BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/4W 0.1% 1206
TNPW12061K65BEEA
RES 1.65K OHM 1/4W 0.1% 1206 TNPW12061K65BEEA
RES 1.65Kohm 1/4W 0.1% 1206

RES 1.65Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K65BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K65BEEA-ND
Chip Resistor - Surface Mount TNPW12061K65BEEA-ND
1.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.65 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw1206 1K65 0.1% T-9 Et1 E3 Vishay - 50X8112 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw1206 1K65 0.1% T-9 Et1 E3 Vishay
50X8112
Tnpw1206 1K65 0.1% T-9 Et1 E3 Vishay 50X8112
TNPW1206 1K65 0.1% T-9 ET1 e3

TNPW1206 1K65 0.1% T-9 ET1 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K65BEEA TNPW12061K65BEEA-ND 50X8112
Product Name RES 1.65K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw1206 1K65 0.1% T-9 Et1 E3 Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details