Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12061K62FETA

Description
1.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12061K62FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K62FETA-ND
Chip Resistor - Surface Mount TNPW12061K62FETA-ND
1.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.62 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Res Thin Film 1206 1.62K Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12061K62FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.62K Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12061K62FETA
Res Thin Film 1206 1.62K Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12061K62FETA
Res Thin Film 1206 1.62K Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 1.62K Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 1.62 Kohm, 1%, 25 Ppm Vishay - 65C8955 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.62 Kohm, 1%, 25 Ppm Vishay
65C8955
Tnpw, 1206, 1.62 Kohm, 1%, 25 Ppm Vishay 65C8955
TNPW, 1206, 1.62 kOhm, 1%, 25 ppm

TNPW, 1206, 1.62 kOhm, 1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K62FETA-ND TNPW12061K62FETA 65C8955
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 1.62K Ohm 1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 1.62 Kohm, 1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details