Vishay Intertechnology, Inc. RES 1.60K OHM 1/4W 0.1% 1206 TNPW12061K60BETA

Description
RES 1.60Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.60Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60K OHM 1/4W 0.1% 1206 - TNPW12061K60BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM 1/4W 0.1% 1206
TNPW12061K60BETA
RES 1.60K OHM 1/4W 0.1% 1206 TNPW12061K60BETA
RES 1.60Kohm 1/4W 0.1% 1206

RES 1.60Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K60BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K60BETA-ND
Chip Resistor - Surface Mount TNPW12061K60BETA-ND
1.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 1.6 Kohm, 0.1%, 25 Ppm Vishay - 65C8949 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.6 Kohm, 0.1%, 25 Ppm Vishay
65C8949
Tnpw, 1206, 1.6 Kohm, 0.1%, 25 Ppm Vishay 65C8949
TNPW, 1206, 1.6 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.6 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K60BETA TNPW12061K60BETA-ND 65C8949
Product Name RES 1.60K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 1.6 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details