Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12061K54BETY

Description
1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12061K54BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K54BETY-ND
Chip Resistor - Surface Mount TNPW12061K54BETY-ND
1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 1.54K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12061K54BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.54K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12061K54BETY
Res Thin Film 1206 1.54K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12061K54BETY
Res Thin Film 1206 1.54K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 1.54K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 1.54 Kohm, 0.1%, 25 Ppm Vishay - 65C8938 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.54 Kohm, 0.1%, 25 Ppm Vishay
65C8938
Tnpw, 1206, 1.54 Kohm, 0.1%, 25 Ppm Vishay 65C8938
TNPW, 1206, 1.54 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.54 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K54BETY-ND TNPW12061K54BETY 65C8938
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 1.54K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 1.54 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details