Vishay Intertechnology, Inc. RES 1.54K OHM 1/4W 0.1% 1206 TNPW12061K54BETA

Description
RES 1.54Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.54Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 1/4W 0.1% 1206 - TNPW12061K54BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 1/4W 0.1% 1206
TNPW12061K54BETA
RES 1.54K OHM 1/4W 0.1% 1206 TNPW12061K54BETA
RES 1.54Kohm 1/4W 0.1% 1206

RES 1.54Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K54BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K54BETA-ND
Chip Resistor - Surface Mount TNPW12061K54BETA-ND
1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.54 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 1.54 Kohm, 0.1%, 25 Ppm Vishay - 65C8937 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.54 Kohm, 0.1%, 25 Ppm Vishay
65C8937
Tnpw, 1206, 1.54 Kohm, 0.1%, 25 Ppm Vishay 65C8937
TNPW, 1206, 1.54 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.54 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K54BETA TNPW12061K54BETA-ND 65C8937
Product Name RES 1.54K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 1.54 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1540 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details