Vishay Intertechnology, Inc. Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW12061K50FEEA

Description
Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R - TNPW12061K50FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
TNPW12061K50FEEA
Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW12061K50FEEA
Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K50FEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K50FEEA-ND
Chip Resistor - Surface Mount TNPW12061K50FEEA-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K50FEEA TNPW12061K50FEEA-ND
Product Name Res Thin Film 1206 1.5K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details