Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12061K50BEEN

Description
RES 1.5K OHM 0.1% 0.52W 1206
Request a Quote Datasheet
Description
RES 1.5K OHM 0.1% 0.52W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW12061K50BEENDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K50BEENDKR-ND
Chip Resistor - Surface Mount 541-TNPW12061K50BEENDKR-ND
RES 1.5K OHM 0.1% 0.52W 1206

RES 1.5K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12061K50BEENTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K50BEENTR-ND
Chip Resistor - Surface Mount 541-TNPW12061K50BEENTR-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12061K50BEENCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12061K50BEENCT-ND
Chip Resistor - Surface Mount 541-TNPW12061K50BEENCT-ND
RES 1.5K OHM 0.1% 0.52W 1206

RES 1.5K OHM 0.1% 0.52W 1206

Buy Now Datasheet
RES 1.50K OHM 1/4W 0.1% 1206 - TNPW12061K50BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/4W 0.1% 1206
TNPW12061K50BEEN
RES 1.50K OHM 1/4W 0.1% 1206 TNPW12061K50BEEN
RES 1.50Kohm 1/4W 0.1% 1206

RES 1.50Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW12061K50BEENDKR-ND TNPW12061K50BEEN
Product Name Chip Resistor - Surface Mount RES 1.50K OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD164GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details