Vishay Precision Group RES 1.50K OHM 1/4W 0.1% 1206 TNPW12061K50BEEA

Description
RES 1.50Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.50Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.50K OHM 1/4W 0.1% 1206 - TNPW12061K50BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.50K OHM 1/4W 0.1% 1206
TNPW12061K50BEEA
RES 1.50K OHM 1/4W 0.1% 1206 TNPW12061K50BEEA
RES 1.50Kohm 1/4W 0.1% 1206

RES 1.50Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNP1.50KACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.50KACTR-ND
Chip Resistor - Surface Mount TNP1.50KACTR-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.50KACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.50KACDKR-ND
Chip Resistor - Surface Mount TNP1.50KACDKR-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNP1.50KACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNP1.50KACCT-ND
Chip Resistor - Surface Mount TNP1.50KACCT-ND
1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistor, Thin Film, 1.5Kohm, 250Mw 0.1%; Resistance Vishay - 84R1904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thin Film, 1.5Kohm, 250Mw 0.1%; Resistance Vishay
84R1904
Resistor, Thin Film, 1.5Kohm, 250Mw 0.1%; Resistance Vishay 84R1904
RESISTOR, THIN FILM, 1.5KOHM, 250mW 0.1%; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RESISTOR, THIN FILM, 1.5KOHM, 250mW 0.1%; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 1K5, 0.1%, 0.25W, 1206; Resistance Vishay - 84R1903 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 1K5, 0.1%, 0.25W, 1206; Resistance Vishay
84R1903
Res, Thin Film, 1K5, 0.1%, 0.25W, 1206; Resistance Vishay 84R1903
RES, THIN FILM, 1K5, 0.1%, 0.25W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, THIN FILM, 1K5, 0.1%, 0.25W, 1206; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thin Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K50BEEA TNP1.50KACTR-ND 84R1904
Product Name RES 1.50K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistor, Thin Film, 1.5Kohm, 250Mw 0.1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 1500 ohms 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers