Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12061K49BETA

Description
1.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
1.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12061K49BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K49BETA-ND
Chip Resistor - Surface Mount TNPW12061K49BETA-ND
1.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.49 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12061K49BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12061K49BETA
Chip Resistor - Surface Mount TNPW12061K49BETA
RES 1.49K OHM 0.1% 1/4W 1206

RES 1.49K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 1.49 Kohm, 0.1%, 25 Ppm Vishay - 65C8926 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.49 Kohm, 0.1%, 25 Ppm Vishay
65C8926
Tnpw, 1206, 1.49 Kohm, 0.1%, 25 Ppm Vishay 65C8926
TNPW, 1206, 1.49 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.49 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW12061K49BETA-ND TNPW12061K49BETA 65C8926
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 1.49 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details