1.45 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
RES 1.45K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
RES 1.45K OHM 0.1% 1/4W 1206
TNPW, 1206, 1.45 kOhm, 0.1%, 25 ppm
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | TNPW12061K45BETA-ND | TNPW12061K45BETA | TNPW12061K45BETA | 65C8919 |
| Product Name | Chip Resistor - Surface Mount | RES 1.45K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA | Chip Resistor - Surface Mount | Tnpw, 1206, 1.45 Kohm, 0.1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |