Vishay Intertechnology, Inc. RES 1.37K OHM 1/4W 0.1% 1206 TNPW12061K37BETA

Description
RES 1.37Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.37Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/4W 0.1% 1206 - TNPW12061K37BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/4W 0.1% 1206
TNPW12061K37BETA
RES 1.37K OHM 1/4W 0.1% 1206 TNPW12061K37BETA
RES 1.37Kohm 1/4W 0.1% 1206

RES 1.37Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K37BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K37BETA-ND
Chip Resistor - Surface Mount TNPW12061K37BETA-ND
1.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 1.37 Kohm, 0.1%, 25 Ppm Vishay - 65C8906 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.37 Kohm, 0.1%, 25 Ppm Vishay
65C8906
Tnpw, 1206, 1.37 Kohm, 0.1%, 25 Ppm Vishay 65C8906
TNPW, 1206, 1.37 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.37 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K37BETA TNPW12061K37BETA-ND 65C8906
Product Name RES 1.37K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 1.37 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9314FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details