Vishay Intertechnology, Inc. RES 1.37K OHM 1/4W 0.1% 1206 TNPW12061K37BEEN

Description
RES 1.37Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.37Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 1/4W 0.1% 1206 - TNPW12061K37BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 1/4W 0.1% 1206
TNPW12061K37BEEN
RES 1.37K OHM 1/4W 0.1% 1206 TNPW12061K37BEEN
RES 1.37Kohm 1/4W 0.1% 1206

RES 1.37Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K37BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K37BEEN-ND
Chip Resistor - Surface Mount TNPW12061K37BEEN-ND
1.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.37 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K37BEEN TNPW12061K37BEEN-ND
Product Name RES 1.37K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1370 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details