Vishay Intertechnology, Inc. Thin Film Resistors - SMD 1.35Kohms .1% 25ppm Learn More TNPW12061K35BETA

Description
Thin Film Resistors - SMD 1.35Kohms .1% 25ppm Learn More
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1.35Kohms .1% 25ppm Learn More
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1.35Kohms .1% 25ppm Learn More - TNPW12061K35BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1.35Kohms .1% 25ppm Learn More
TNPW12061K35BETA
Thin Film Resistors - SMD 1.35Kohms .1% 25ppm Learn More TNPW12061K35BETA
Thin Film Resistors - SMD 1.35Kohms .1% 25ppm Learn More

Thin Film Resistors - SMD 1.35Kohms .1% 25ppm Learn More

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K35BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K35BETA-ND
Chip Resistor - Surface Mount TNPW12061K35BETA-ND
1.35 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.35 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 1.35 Kohm, 0.1%, 25 Ppm Vishay - 65C8902 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.35 Kohm, 0.1%, 25 Ppm Vishay
65C8902
Tnpw, 1206, 1.35 Kohm, 0.1%, 25 Ppm Vishay 65C8902
TNPW, 1206, 1.35 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.35 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K35BETA TNPW12061K35BETA-ND 65C8902
Product Name Thin Film Resistors - SMD 1.35Kohms .1% 25ppm Learn More Chip Resistor - Surface Mount Tnpw, 1206, 1.35 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 1350 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R305JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details