Vishay Intertechnology, Inc. Thin Film Resistors - SMD 1.32Kohms .1% 25ppm TNPW12061K32BEEA

Description
Thin Film Resistors - SMD 1.32Kohms .1% 25ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1.32Kohms .1% 25ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1.32Kohms .1% 25ppm - TNPW12061K32BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1.32Kohms .1% 25ppm
TNPW12061K32BEEA
Thin Film Resistors - SMD 1.32Kohms .1% 25ppm TNPW12061K32BEEA
Thin Film Resistors - SMD 1.32Kohms .1% 25ppm

Thin Film Resistors - SMD 1.32Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K32BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K32BEEA-ND
Chip Resistor - Surface Mount TNPW12061K32BEEA-ND
1.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1.32 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12061K32BEEA TNPW12061K32BEEA-ND
Product Name Thin Film Resistors - SMD 1.32Kohms .1% 25ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 1320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614888-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details