Vishay Intertechnology, Inc. RES 1.27K OHM 1/4W 0.1% 1206 TNPW12061K27BETA

Description
RES 1.27Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 1.27Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.27K OHM 1/4W 0.1% 1206 - TNPW12061K27BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/4W 0.1% 1206
TNPW12061K27BETA
RES 1.27K OHM 1/4W 0.1% 1206 TNPW12061K27BETA
RES 1.27Kohm 1/4W 0.1% 1206

RES 1.27Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12061K27BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12061K27BETA-ND
Chip Resistor - Surface Mount TNPW12061K27BETA-ND
1.27 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

1.27 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 1.27 Kohm, 0.1%, 25 Ppm Vishay - 65C8885 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 1.27 Kohm, 0.1%, 25 Ppm Vishay
65C8885
Tnpw, 1206, 1.27 Kohm, 0.1%, 25 Ppm Vishay 65C8885
TNPW, 1206, 1.27 kOhm, 0.1%, 25 ppm

TNPW, 1206, 1.27 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12061K27BETA TNPW12061K27BETA-ND 65C8885
Product Name RES 1.27K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 1.27 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 1270 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers