1.26 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Thin Film Resistors - SMD 1.26Kohms .1% 25ppm
TNPW, 1206, 1.26 kOhm, 0.1%, 25 ppm
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW12061K26BETY-ND | TNPW12061K26BETY | 65C8882 |
| Product Name | Chip Resistor - Surface Mount | Thin Film Resistors - SMD 1.26Kohms .1% 25ppm | Tnpw, 1206, 1.26 Kohm, 0.1%, 25 Ppm Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD) | 1206 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |